☰
BD70FC0WEFJ-E2
BD70FC0WEFJ-E2
Active
Description:  1A 7V, FIXED OUTPUT, HIGH-ACCURA
Manufacturer:  Rohm Semiconductor
History Price: $1.57000
In Stock: 44800
BD70FC0WEFJ-E2 vs BD7800FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
26.5V
-
Voltage - Output (Min/Fixed)
7V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 500mA
-
Current - Output
1A
-
Current - Quiescent (Iq)
2.5 mA
-
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
-
Supplier Device Package
8-HTSOP-J
-