☰
BD70GA3WEFJ-E2
BD70GA3WEFJ-E2
Active
Description:  IC REG LINEAR 7V 300MA 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.80000
In Stock: 37760
BD70GA3WEFJ-E2 vs BD730L05G-CTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
14V
45V
Voltage - Output (Min/Fixed)
7V
3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.9V @ 300mA
0.4V @ 50mA
Current - Output
300mA
50mA
Current - Quiescent (Iq)
6 μA
13 μA
Current - Supply (Max)
900 μA
15 μA
PSRR
-
60dB (120Hz)
Control Features
Enable, Soft Start
-
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature, Short Circuit
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
SC-74A, SOT-753
Supplier Device Package
8-HTSOP-J
5-SSOP