BD70GA3WEFJ-E2
BD70GA3WEFJ-E2
Active
Description:  IC REG LINEAR 7V 300MA 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.80000
In Stock: 47200
BD70GA3WEFJ-E2 vs BD733L2FP3-CE2
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
14V
45V
Voltage - Output (Min/Fixed)
7V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.9V @ 300mA
1V @ 200mA
Current - Output
300mA
200mA
Current - Quiescent (Iq)
6 μA
6 μA
Current - Supply (Max)
900 μA
15 μA
PSRR
-
63dB (120Hz)
Control Features
Enable, Soft Start
-
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-261-4, TO-261AA
Supplier Device Package
8-HTSOP-J
SOT-223-4F