Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD71801GWL-E2
BD71801GWL-E2
Not For New Designs
PMIC - Power Management - Specialized
Description:
IC REG 17OUT BCK/LNR SYNC 50UCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD71801GWL-E2 Datasheet
History Price: $6.31000
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD71801GWL-E2 vs BD7902HFS-E2
Part No
BD71801GWL-E2
BD7902HFS-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
Mobile Communications
-
Current - Supply
580μA
-
Voltage - Supply
2.6V ~ 5.5V
-
Operating Temperature
-35℃ ~ 85℃
-
Mounting Type
Surface Mount
-
Package / Case
80-UFBGA, CSPBGA
-
Supplier Device Package
80-UCSP50L3C (3.8x3.8)
-