Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD71837AMWV-E2
BD71837AMWV-E2
Active
PMIC - Power Management - Specialized
Description:
SYSTEM PMIC FOR I.MX 8M FAMILY.
Manufacturer:
Rohm Semiconductor
Datasheet:
BD71837AMWV-E2 Datasheet
History Price: $6.90000
In Stock: 30320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD71837AMWV-E2 vs BD7950FS-E2
Part No
BD71837AMWV-E2
BD7950FS-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
General Purpose
-
Current - Supply
197μA
-
Voltage - Supply
2.7V ~ 5.5V
-
Operating Temperature
-40℃ ~ 85℃
-
Mounting Type
Surface Mount
-
Package / Case
68-VFQFN Exposed Pad
-
Supplier Device Package
UQFN68CV8080
-