☰
BD71837MWV-E2
BD71837MWV-E2
Active
Description:  SYSTEM PMIC FOR I.MX 8M FAMILY
Manufacturer:  Rohm Semiconductor
History Price: Active
In Stock: 23440
BD71837MWV-E2 vs BD71801GWL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Applications
General Purpose
Mobile Communications
Current - Supply
197μA
580μA
Voltage - Supply
2.7V ~ 5.5V
2.6V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-35℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-VFQFN Exposed Pad
80-UFBGA, CSPBGA
Supplier Device Package
UQFN68CV8080
80-UCSP50L3C (3.8x3.8)