Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD730L05G-CTR
BD730L05G-CTR
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3V 50MA 5SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD730L05G-CTR Datasheet
History Price: $1.02000
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD730L05G-CTR vs BD725L05G-CTR
Part No
BD730L05G-CTR
BD725L05G-CTR
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
3V
2.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 50mA
-
Current - Output
50mA
50mA
Current - Quiescent (Iq)
13 μA
13 μA
Current - Supply (Max)
15 μA
15 μA
PSRR
60dB (120Hz)
60dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
5-SSOP
5-SSOP