BD730L05G-CTR
BD730L05G-CTR
Active
Description:  IC REG LINEAR 3V 50MA 5SSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.02000
In Stock: 41600
BD730L05G-CTR vs BD733L5FP-CE2
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 50mA
0.8V @ 200mA
Current - Output
50mA
500mA
Current - Quiescent (Iq)
13 μA
6 μA
Current - Supply (Max)
15 μA
15 μA
PSRR
60dB (120Hz)
63dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
5-SSOP
TO-252