Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD733L2FP-CE2
BD733L2FP-CE2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 200MA TO252-3
Manufacturer:
Rohm Semiconductor
Datasheet:
BD733L2FP-CE2 Datasheet
History Price: $2.11000
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD733L2FP-CE2 vs BD70GA3WEFJ-E2
Part No
BD733L2FP-CE2
BD70GA3WEFJ-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
14V
Voltage - Output (Min/Fixed)
3.3V
7V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1V @ 200mA
0.9V @ 300mA
Current - Output
200mA
300mA
Current - Quiescent (Iq)
6 μA
6 μA
Current - Supply (Max)
15 μA
900 μA
PSRR
63dB (120Hz)
-
Control Features
-
Enable, Soft Start
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TO-252
8-HTSOP-J