BD733L2FP-CE2
BD733L2FP-CE2
Active
Description:  IC REG LINEAR 3.3V 200MA TO252-3
Manufacturer:  Rohm Semiconductor
History Price: $2.11000
In Stock: 40800
BD733L2FP-CE2 vs BD730L05G-CTR
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
3.3V
3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1V @ 200mA
0.4V @ 50mA
Current - Output
200mA
50mA
Current - Quiescent (Iq)
6 μA
13 μA
Current - Supply (Max)
15 μA
15 μA
PSRR
63dB (120Hz)
60dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
SC-74A, SOT-753
Supplier Device Package
TO-252
5-SSOP