BD733L2FP2-CE2
BD733L2FP2-CE2
Obsolete
Description:  IC REG LIN 3.3V 200MA TO263-3F
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 7200
BD733L2FP2-CE2 vs BD750L2EFJ-CE2
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1V @ 200mA
0.7V @ 200mA
Current - Output
200mA
200mA
Current - Quiescent (Iq)
15 μA
6 μA
Current - Supply (Max)
-
15 μA
PSRR
63dB (120Hz)
60dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Thermal Shutdown
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TO-263-3F
8-HTSOP-J