BD750L05G-CTR
BD750L05G-CTR
Active
Description:  IC REG LINEAR 5V 50MA 5SSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.00000
In Stock: 22800
BD750L05G-CTR vs BD7004NUX-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
2
Voltage - Input (Max)
45V
5.5V
Voltage - Output (Min/Fixed)
5V
1.2V
Voltage - Output (Max)
-
3.3V
Voltage Dropout (Max)
0.5V @ 50mA
0.36V @ 300mA, 0.36V @ 300mA
Current - Output
50mA
300mA, 300mA
Current - Quiescent (Iq)
13 μA
95 μA
Current - Supply (Max)
15 μA
95 μA
PSRR
60dB (120Hz)
66dB (100Hz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-UFDFN Exposed Pad
Supplier Device Package
5-SSOP
VSON008X2020