Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD750L05G-CTR
BD750L05G-CTR
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 50MA 5SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD750L05G-CTR Datasheet
History Price: $1.00000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD750L05G-CTR vs BD750L2FP3-CE2
Part No
BD750L05G-CTR
BD750L2FP3-CE2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 50mA
0.7V @ 200mA
Current - Output
50mA
200mA
Current - Quiescent (Iq)
13 μA
6 μA
Current - Supply (Max)
15 μA
15 μA
PSRR
60dB (120Hz)
60dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
TO-261-4, TO-261AA
Supplier Device Package
5-SSOP
SOT-223-4F