Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD750L2EFJ-CE2
BD750L2EFJ-CE2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 200MA 8HTSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD750L2EFJ-CE2 Datasheet
History Price: $2.28000
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD750L2EFJ-CE2 vs BD7800FP-E2
Part No
BD750L2EFJ-CE2
BD7800FP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
45V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 200mA
-
Current - Output
200mA
-
Current - Quiescent (Iq)
6 μA
-
Current - Supply (Max)
15 μA
-
PSRR
60dB (120Hz)
-
Control Features
-
-
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
-
Supplier Device Package
8-HTSOP-J
-