BD750L2FP3-CE2
BD750L2FP3-CE2
Active
Description:  IC REG LINEAR 5V 200MA SOT223-4F
Manufacturer:  Rohm Semiconductor
History Price: $1.80000
In Stock: 38400
BD750L2FP3-CE2 vs BD7800FP-E2
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
45V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 200mA
-
Current - Output
200mA
-
Current - Quiescent (Iq)
6 μA
-
Current - Supply (Max)
15 μA
-
PSRR
60dB (120Hz)
-
Control Features
-
-
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
TO-261-4, TO-261AA
-
Supplier Device Package
SOT-223-4F
-