Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD7757MWX-E2
BD7757MWX-E2
Active
PMIC - LED Drivers
Description:
IC LED DRIVER CTRLR 1.5A 14USON
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7757MWX-E2 Datasheet
History Price: $1.34000
In Stock: 46480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7757MWX-E2 vs BD7844AEFV-E2
Part No
BD7757MWX-E2
BD7844AEFV-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
DC DC Controller
Linear
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
Yes
Number of Outputs
1
16
Voltage - Supply (Min)
2.7V
4.5V
Voltage - Supply (Max)
5V
5.5V
Voltage - Output
-
20V
Current - Output / Channel
1.5A (Flash)
80mA
Frequency
2MHz
-
Dimming
-
-
Applications
Camera Flash
Signage
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-UFDFN Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
USON014X3020
28-HTSSOP-B