Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD7763EFV-E2
BD7763EFV-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRVR 4.3-13.2V 54HTSSOP-B
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7763EFV-E2 Datasheet
History Price: $4.58000
In Stock: 1400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7763EFV-E2 vs BD7755RFV-E2
Part No
BD7763EFV-E2
BD7755RFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (11)
Interface
Logic
On/Off
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
DVD, Blu-Ray
DVD, Blu-Ray
Current - Output
2.5A
2.5A
Voltage - Supply
4.3V ~ 13.2V
4.3V ~ 13.2V
Voltage - Load
-
4.3V ~ 13.2V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-VSSOP (0.295", 7.50mm Width) Exposed Pad
54-VSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
54-HTSSOP-B
54-HTSSOP-B