☰
BD7763EFV-E2
BD7763EFV-E2
Not For New Designs
Description:  IC MTR DRVR 4.3-13.2V 54HTSSOP-B
Manufacturer:  Rohm Semiconductor
History Price: $4.58000
In Stock: 6300
BD7763EFV-E2 vs BD7903FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
-
Interface
Logic
Parallel
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
DVD, Blu-Ray
Media Player
Current - Output
2.5A
1.8A
Voltage - Supply
4.3V ~ 13.2V
4.5V ~ 14V
Voltage - Load
-
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-VSSOP (0.295", 7.50mm Width) Exposed Pad
54-SOP (0.449", 11.40mm Width) Exposed Pad
Supplier Device Package
54-HTSSOP-B
54-SSOP-A