☰
BD7763EFV-E2
BD7763EFV-E2
Not For New Designs
Description:  IC MTR DRVR 4.3-13.2V 54HTSSOP-B
Manufacturer:  Rohm Semiconductor
History Price: $4.58000
In Stock: 1400
BD7763EFV-E2 vs BD7915FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
-
Function
Driver
-
Output Configuration
-
-
Interface
Logic
-
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
DVD, Blu-Ray
-
Current - Output
2.5A
-
Voltage - Supply
4.3V ~ 13.2V
-
Voltage - Load
-
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
54-VSSOP (0.295", 7.50mm Width) Exposed Pad
-
Supplier Device Package
54-HTSSOP-B
-