☰
BD7776ARFS-E2
BD7776ARFS-E2
Obsolete
Description:  IC HALF BRIDGE DRIVER 44HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 17680
BD7776ARFS-E2 vs BD7776RFS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (15)
Half Bridge (15)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
-
-
Rds On (Typ)
-
-
Current - Output / Channel
500mA, 1A
500mA, 1A
Current - Peak Output
-
-
Voltage - Supply
10.8V ~ 13.2V
10.8V ~ 13.2V
Voltage - Load
4.3V ~ 13.2V
4.3V ~ 13.2V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 70 ℃ (TA)
Features
-
-
Fault Protection
Current Limiting, Over Temperature
Current Limiting, Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-VSOP (0.295", 7.50mm Width) Exposed Pad
44-VSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
44-HTSSOP-A
44-HTSSOP-A