BD7776ARFS-E2
BD7776ARFS-E2
Obsolete
Description:  IC HALF BRIDGE DRIVER 44HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 9600
BD7776ARFS-E2 vs BD7967EFS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Half Bridge (15)
Half Bridge (11)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
-
Power MOSFET
Rds On (Typ)
-
850mOhm
Current - Output / Channel
500mA, 1A
2A
Current - Peak Output
-
-
Voltage - Supply
10.8V ~ 13.2V
4.5V ~ 14V
Voltage - Load
4.3V ~ 13.2V
4.5V ~ 14V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 90 ℃ (TA)
Features
-
-
Fault Protection
Current Limiting, Over Temperature
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-VSOP (0.295", 7.50mm Width) Exposed Pad
44-VSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
44-HTSSOP-A
44-HTSSOP-A