☰
BD7800FP-E2
BD7800FP-E2
Not For New Designs
Description:  IC REG LINEAR 5A
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7800FP-E2 Datasheet
History Price: $1.62000
In Stock: 40080
BD7800FP-E2 vs BD7004NUX-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
-
Positive
Output Type
-
Adjustable
Number of Regulators
-
2
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
-
1.2V
Voltage - Output (Max)
-
3.3V
Voltage Dropout (Max)
-
0.36V @ 300mA, 0.36V @ 300mA
Current - Output
-
300mA, 300mA
Current - Quiescent (Iq)
-
95 μA
Current - Supply (Max)
-
95 μA
PSRR
-
66dB (100Hz)
Control Features
-
Enable
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-UFDFN Exposed Pad
Supplier Device Package
-
VSON008X2020