☰
BD7800FP-E2
BD7800FP-E2
Not For New Designs
Description:  IC REG LINEAR 5A
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7800FP-E2 Datasheet
History Price: $1.62000
In Stock: 19420
BD7800FP-E2 vs BD70FC0WEFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
26.5V
Voltage - Output (Min/Fixed)
-
7V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.5V @ 500mA
Current - Output
-
1A
Current - Quiescent (Iq)
-
2.5 mA
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
-
Enable
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
-
8-HTSOP-J