Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD7820FP-E2
BD7820FP-E2
Not For New Designs
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 1A TO252-5
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7820FP-E2 Datasheet
History Price: $0.84000
In Stock: 26320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7820FP-E2 vs BD7004NUX-E2
Part No
BD7820FP-E2
BD7004NUX-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
2
Voltage - Input (Max)
6V
5.5V
Voltage - Output (Min/Fixed)
1V
1.2V
Voltage - Output (Max)
5V
3.3V
Voltage Dropout (Max)
1V @ 100mA
0.36V @ 300mA, 0.36V @ 300mA
Current - Output
1A
300mA, 300mA
Current - Quiescent (Iq)
0.35 mA
95 μA
Current - Supply (Max)
550 μA
95 μA
PSRR
50dB (120Hz)
66dB (100Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
8-UFDFN Exposed Pad
Supplier Device Package
TO-252-5
VSON008X2020