☰
BD7820FP-E2
BD7820FP-E2
Not For New Designs
Description:  IC REG LINEAR POS ADJ 1A TO252-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7820FP-E2 Datasheet
History Price: $0.84000
In Stock: 22040
BD7820FP-E2 vs BD70FC0WEFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
26.5V
Voltage - Output (Min/Fixed)
1V
7V
Voltage - Output (Max)
5V
-
Voltage Dropout (Max)
1V @ 100mA
0.5V @ 500mA
Current - Output
1A
1A
Current - Quiescent (Iq)
0.35 mA
2.5 mA
Current - Supply (Max)
550 μA
-
PSRR
50dB (120Hz)
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TO-252-5
8-HTSOP-J