Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD7844AEFV-E2
BD7844AEFV-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR 80MA 28HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7844AEFV-E2 Datasheet
History Price: $4.48000
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7844AEFV-E2 vs BD7757MWX-E2
Part No
BD7844AEFV-E2
BD7757MWX-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
Linear
DC DC Controller
Topology
-
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
16
1
Voltage - Supply (Min)
4.5V
2.7V
Voltage - Supply (Max)
5.5V
5V
Voltage - Output
20V
-
Current - Output / Channel
80mA
1.5A (Flash)
Frequency
-
2MHz
Dimming
-
-
Applications
Signage
Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
14-UFDFN Exposed Pad
Supplier Device Package
28-HTSSOP-B
USON014X3020