Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD7851FP-E2
BD7851FP-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR 50MA 25HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7851FP-E2 Datasheet
History Price: $1.53900
In Stock: 27780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7851FP-E2 vs BD7844AEFV-E2
Part No
BD7851FP-E2
BD7844AEFV-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
No
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
10V
20V
Current - Output / Channel
50mA
80mA
Frequency
-
-
Dimming
No
-
Applications
General Purpose
Signage
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
25-HSOP
28-HTSSOP-B