☰
BD7851FP-E2
BD7851FP-E2
Not For New Designs
Description:  IC LED DRIVER LINEAR 50MA 25HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7851FP-E2 Datasheet
History Price: $1.53900
In Stock: 32720
BD7851FP-E2 vs BD7880MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
Linear
-
Topology
Shift Register
-
Internal Switch(s)
No
-
Number of Outputs
16
-
Voltage - Supply (Min)
4.5V
-
Voltage - Supply (Max)
5.5V
-
Voltage - Output
10V
-
Current - Output / Channel
50mA
-
Frequency
-
-
Dimming
No
-
Applications
General Purpose
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
-
Supplier Device Package
25-HSOP
-