Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD7902HFS-E2
BD7902HFS-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC POWER MANAGEMENT SMD
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7902HFS-E2 Datasheet
History Price: Obsolete
In Stock: 45920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7902HFS-E2 vs BD71801GWL-E2
Part No
BD7902HFS-E2
BD71801GWL-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
-
Mobile Communications
Current - Supply
-
580μA
Voltage - Supply
-
2.6V ~ 5.5V
Operating Temperature
-
-35℃ ~ 85℃
Mounting Type
-
Surface Mount
Package / Case
-
80-UFBGA, CSPBGA
Supplier Device Package
-
80-UCSP50L3C (3.8x3.8)