Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD7903FS-E2
BD7903FS-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPLR 4.5-14V 54SSOPA
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7903FS-E2 Datasheet
History Price: $5.59800
In Stock: 24680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7903FS-E2 vs BD7763EFV-E2
Part No
BD7903FS-E2
BD7763EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
-
-
Interface
Parallel
Logic
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
Media Player
DVD, Blu-Ray
Current - Output
1.8A
2.5A
Voltage - Supply
4.5V ~ 14V
4.3V ~ 13.2V
Voltage - Load
-
-
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-SOP (0.449", 11.40mm Width) Exposed Pad
54-VSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
54-SSOP-A
54-HTSSOP-B