Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD7909FS-E2
BD7909FS-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER PAR SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7909FS-E2 Datasheet
History Price: Obsolete
In Stock: 22160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7909FS-E2 vs BD7755RFV-E2
Part No
BD7909FS-E2
BD7755RFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (11)
Interface
-
On/Off
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
-
DVD, Blu-Ray
Current - Output
-
2.5A
Voltage - Supply
-
4.3V ~ 13.2V
Voltage - Load
-
4.3V ~ 13.2V
Operating Temperature
-
-20 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
54-VSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
-
54-HTSSOP-B