☰
BD7931F-E2
BD7931F-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.5V-14V 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7931F-E2 Datasheet
History Price: $3.26000
In Stock: 18200
BD7931F-E2 vs BD7954FS-E2
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (2)
-
Interface
On/Off
-
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Media Player
-
Current - Output
500mA
-
Voltage - Supply
4.5V ~ 14V
-
Voltage - Load
4.5V ~ 14V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.173", 4.40mm Width)
-
Supplier Device Package
8-SOP
-