Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD7954FS-E2
BD7954FS-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC 7CH POWER DRIVER FOR CD/DVD-R
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7954FS-E2 Datasheet
History Price: Obsolete
In Stock: 21240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7954FS-E2 vs BD7931F-E2
Part No
BD7954FS-E2
BD7931F-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Cut Tape (CT)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
On/Off
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
-
Media Player
Current - Output
-
500mA
Voltage - Supply
-
4.5V ~ 14V
Voltage - Load
-
4.5V ~ 14V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
-
8-SOP