Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD7957FS-E2
BD7957FS-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC POWER DRIVER
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7957FS-E2 Datasheet
History Price: Obsolete
In Stock: 13040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7957FS-E2 vs BD7903FS-E2
Part No
BD7957FS-E2
BD7903FS-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
-
Interface
-
Parallel
Technology
-
-
Step Resolution
-
-
Applications
-
Media Player
Current - Output
-
1.8A
Voltage - Supply
-
4.5V ~ 14V
Voltage - Load
-
-
Operating Temperature
-
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
54-SOP (0.449", 11.40mm Width) Exposed Pad
Supplier Device Package
-
54-SSOP-A