Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD7960FM-E2
BD7960FM-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 4.5V-14V 36HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7960FM-E2 Datasheet
History Price: Obsolete
In Stock: 44520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7960FM-E2 vs BD7763EFV-E2
Part No
BD7960FM-E2
BD7763EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (6)
-
Interface
Parallel
Logic
Technology
Power MOSFET, IGBT
Power MOSFET
Step Resolution
-
-
Applications
Media Player
DVD, Blu-Ray
Current - Output
-
2.5A
Voltage - Supply
4.5V ~ 14V
4.3V ~ 13.2V
Voltage - Load
4.5V ~ 14V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
54-VSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
36-HSOP-M
54-HTSSOP-B