☰
BD7960FM-E2
BD7960FM-E2
Obsolete
Description:  IC MOTOR DRIVER 4.5V-14V 36HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7960FM-E2 Datasheet
History Price: Obsolete
In Stock: 6160
BD7960FM-E2 vs BD7789RFS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (6)
-
Interface
Parallel
-
Technology
Power MOSFET, IGBT
-
Step Resolution
-
-
Applications
Media Player
-
Current - Output
-
-
Voltage - Supply
4.5V ~ 14V
-
Voltage - Load
4.5V ~ 14V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
-
Supplier Device Package
36-HSOP-M
-