Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD7961FM-E2
BD7961FM-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 4.5V-14V 36HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7961FM-E2 Datasheet
History Price: Obsolete
In Stock: 49280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7961FM-E2 vs BD7789RFS-E2
Part No
BD7961FM-E2
BD7789RFS-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
-
-
Interface
Parallel
-
Technology
-
-
Step Resolution
-
-
Applications
Media Player
-
Current - Output
2mA
-
Voltage - Supply
4.5V ~ 14V
-
Voltage - Load
4.5V ~ 14V
-
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
-
Supplier Device Package
36-HSOP-M
-