☰
BD7962FM-E2
BD7962FM-E2
Obsolete
Description:  IC HALF BRIDGE DRIVER 36HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7962FM-E2 Datasheet
History Price: $9.74000
In Stock: 47040
BD7962FM-E2 vs BD7776RFS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (12)
Half Bridge (15)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
-
-
Rds On (Typ)
-
-
Current - Output / Channel
-
500mA, 1A
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 14V
10.8V ~ 13.2V
Voltage - Load
6V
4.3V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 70 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
Current Limiting, Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
44-VSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
36-HSOP-M
44-HTSSOP-A