☰
BD80GA3MEFJ-ME2
BD80GA3MEFJ-ME2
Active
Description:  IC REG LINEAR 8V 300MA 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $1.08000
In Stock: 16240
BD80GA3MEFJ-ME2 vs BD80FC0WEFJ-E2
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
14V
26.5V
Voltage - Output (Min/Fixed)
8V
8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.2V @ 300mA
0.5V @ 500mA
Current - Output
300mA
1A
Current - Quiescent (Iq)
600 μA
2.5 mA
Current - Supply (Max)
1.2 mA
-
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
8-HTSOP-J