☰
BD81026MUV-E2
BD81026MUV-E2
Not For New Designs
Description:  POWER SUPPLY IC SERIES FOR TFT-L
Manufacturer:  Rohm Semiconductor
History Price: $2.65000
In Stock: 13360
BD81026MUV-E2 vs BD8156EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer
TFT-LCD Monitors
Current - Supply
4mA
3mA ~ 6mA
Voltage - Supply
8V ~ 18V
6V ~ 18V
Operating Temperature
-25℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
VQFN020V4040
40-HTSSOP-B