Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD81026MUV-E2
BD81026MUV-E2
Not For New Designs
PMIC - Power Management - Specialized
Description:
POWER SUPPLY IC SERIES FOR TFT-L
Manufacturer:
Rohm Semiconductor
Datasheet:
BD81026MUV-E2 Datasheet
History Price: $2.65000
In Stock: 13360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD81026MUV-E2 vs BD8160AEFV-E2
Part No
BD81026MUV-E2
BD8160AEFV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer
LCD Display
Current - Supply
4mA
5mA
Voltage - Supply
8V ~ 18V
8V ~ 18V
Operating Temperature
-25℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VQFN020V4040
28-HTSSOP-B