☰
BD8105FV-E2
BD8105FV-E2
Not For New Designs
Description:  IC LED DRIVER LINEAR 20MA 20SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD8105FV-E2 Datasheet
History Price: $1.96200
In Stock: 46120
BD8105FV-E2 vs BD8113EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
Linear
DC DC Controller
Topology
-
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
-
No
Number of Outputs
12
2
Voltage - Supply (Min)
4.5V
5V
Voltage - Supply (Max)
5.5V
30V
Voltage - Output
35V
36V
Current - Output / Channel
20mA
150mA
Frequency
1MHz
-
Dimming
-
Analog, PWM
Applications
-
Backlight
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.240", 6.10mm Width)
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
20-SSOP-B
24-HTSSOP-B