Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD8105FV-E2
BD8105FV-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR 20MA 20SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8105FV-E2 Datasheet
History Price: $1.96200
In Stock: 18960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8105FV-E2 vs BD82103GWL-E2
Part No
BD8105FV-E2
BD82103GWL-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
Linear
DC DC Regulator
Topology
-
Switched Capacitor (Charge Pump)
Internal Switch(s)
-
Yes
Number of Outputs
12
3
Voltage - Supply (Min)
4.5V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
35V
-
Current - Output / Channel
20mA
20mA
Frequency
1MHz
850kHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.240", 6.10mm Width)
11-UFBGA, CSPBGA
Supplier Device Package
20-SSOP-B
UCSP50L1