☰
BD8108FM-E2
BD8108FM-E2
Not For New Designs
Description:  IC LED DRIVER CTRLR PWM 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD8108FM-E2 Datasheet
History Price: $6.46200
In Stock: 34920
BD8108FM-E2 vs BD8105FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
DC DC Controller
Linear
Topology
Step-Up (Boost)
-
Internal Switch(s)
No
-
Number of Outputs
4
12
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
30V
5.5V
Voltage - Output
36V
35V
Current - Output / Channel
-
20mA
Frequency
-
1MHz
Dimming
Analog, PWM
-
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 95 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
20-SSOP (0.240", 6.10mm Width)
Supplier Device Package
28-HSOP-M
20-SSOP-B