☰
BD8108FM-E2
BD8108FM-E2
Not For New Designs
Description:  IC LED DRIVER CTRLR PWM 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD8108FM-E2 Datasheet
History Price: $6.46200
In Stock: 12080
BD8108FM-E2 vs BD82103GWL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Switched Capacitor (Charge Pump)
Internal Switch(s)
No
Yes
Number of Outputs
4
3
Voltage - Supply (Min)
4.5V
2.7V
Voltage - Supply (Max)
30V
5.5V
Voltage - Output
36V
-
Current - Output / Channel
-
20mA
Frequency
-
850kHz
Dimming
Analog, PWM
-
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 95 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
11-UFBGA, CSPBGA
Supplier Device Package
28-HSOP-M
UCSP50L1