☰
BD8132FV-E2
BD8132FV-E2
Not For New Designs
Description:  IC PWR SUP CORRECTION SSOP-B40
Manufacturer:  Rohm Semiconductor
Datasheet:   BD8132FV-E2 Datasheet
History Price: $14.29200
In Stock: 49600
BD8132FV-E2 vs BD8154EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
Gamma Correction
TFT-LCD Monitors
Current - Supply
-
4mA
Voltage - Supply
2.3V ~ 4V, 6V ~ 18V
6V ~ 18V
Operating Temperature
-30℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
40-SSOP-B
28-SOP