Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD8150KVT-E2
BD8150KVT-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC PWR SUPPLY TFT-LCD 64TQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8150KVT-E2 Datasheet
History Price: Obsolete
In Stock: 42720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8150KVT-E2 vs BD81026MUV-E2
Part No
BD8150KVT-E2
BD81026MUV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
LCD TV/Monitor
TFT-LCD Panels:Gamma Buffer
Current - Supply
2mA
4mA
Voltage - Supply
2.7V ~ 13V
8V ~ 18V
Operating Temperature
-30℃ ~ 85℃
-25℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
24-VFQFN Exposed Pad
Supplier Device Package
64-TQFP (10x10)
VQFN020V4040