☰
BD8150KVT-E2
BD8150KVT-E2
Obsolete
Description:  IC PWR SUPPLY TFT-LCD 64TQFP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 5280
BD8150KVT-E2 vs BD8166EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
LCD TV/Monitor
TFT-LCD Monitors
Current - Supply
2mA
-
Voltage - Supply
2.7V ~ 13V
6V ~ 18V
Operating Temperature
-30℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
64-TQFP (10x10)
40-HTSSOP-B