☰
BD8151EFV-E2
BD8151EFV-E2
Obsolete
Description:  IC PWR SUPPLY 1CH 20HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 29480
BD8151EFV-E2 vs BD8156EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
LCD Monitor, Notebook Display
TFT-LCD Monitors
Current - Supply
1.2mA
3mA ~ 6mA
Voltage - Supply
2.5V ~ 5.5V
6V ~ 18V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
20-HTSSOP-B
40-HTSSOP-B