☰
BD8152FVM-TR
BD8152FVM-TR
Active
Description:  IC REG BST SEPIC ADJ 1.4A 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $4.35000
In Stock: 7360
BD8152FVM-TR vs BD8317GWL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up, Step-Up/Step-Down
Step-Up
Output Configuration
Positive
Positive and Negative (Dual Rail)
Topology
Boost, SEPIC
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
2
Voltage - Input (Min)
2.5V
2.5V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
2.5V
5.5V, -1V
Voltage - Output (Max)
15V (Switch)
18V, -9V
Current - Output
1.4A (Switch)
1A (Switch)
Frequency - Switching
600kHz, 1.2MHz
800kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
11-UFBGA, CSPBGA
Supplier Device Package
8-MSOP
UCSP50L1